TE Connectivity Chassis Mount Resistors CJP120J220RJ

Description
CJP 120W 220R 5% LEAD
Request a Quote Datasheet
Description
CJP 120W 220R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP120J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP120J220RJ-ND
Chassis Mount Resistors 1712-CJP120J220RJ-ND
CJP 120W 220R 5% LEAD

CJP 120W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity - 49AK2233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
49AK2233
Res, 220R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity 49AK2233
RES, 220R, 5%, 120W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

RES, 220R, 5%, 120W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP120J220RJ-ND 49AK2233
Product Name Chassis Mount Resistors Res, 220R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details