TE Connectivity Chassis Mount Resistors CJP120J12RJ

Description
CJP 120W 12R 5% LEAD
Request a Quote Datasheet
Description
CJP 120W 12R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP120J12RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP120J12RJ-ND
Chassis Mount Resistors 1712-CJP120J12RJ-ND
CJP 120W 12R 5% LEAD

CJP 120W 12R 5% LEAD

Buy Now Datasheet
Res, 12R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity - 49AK2226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
49AK2226
Res, 12R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity 49AK2226
RES, 12R, 5%, 120W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

RES, 12R, 5%, 120W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP120J12RJ-ND 49AK2226
Product Name Chassis Mount Resistors Res, 12R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers