TE Connectivity Chassis Mount Resistors CJP100J82RJ

Description
CJP 100W 82R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 82R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J82RJ-ND
Chassis Mount Resistors 1712-CJP100J82RJ-ND
CJP 100W 82R 5% LEAD

CJP 100W 82R 5% LEAD

Buy Now Datasheet
Res, 82R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2185
Res, 82R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2185
RES, 82R, 5%, 100W, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 82R, 5%, 100W, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J82RJ-ND 49AK2185
Product Name Chassis Mount Resistors Res, 82R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details