TE Connectivity CJP100J6R8J
CJP 100W 6R8 5% LEAD
RES, 6R8, 5%, 100W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612320 | 1712-CJP100J6R8J-ND | 49AK2181 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 6R8, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 6.8 ohms | 6.8 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 100 watts | 100 watts | 100 watts |