TE Connectivity Chassis Mount Resistors CJP100J680RJ

Description
Chassis Mount Resistor 100W 680R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 100W 680R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612317
Chassis Mount Resistors 2612317
Chassis Mount Resistor 100W 680R 5% Lead

Chassis Mount Resistor 100W 680R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP100J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J680RJ-ND
Chassis Mount Resistors 1712-CJP100J680RJ-ND
CJP 100W 680R 5% LEAD

CJP 100W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2183
Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2183
RES, 680R, 5%, 100W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 680R, 5%, 100W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612317 1712-CJP100J680RJ-ND 49AK2183
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details