TE Connectivity Chassis Mount Resistors CJP100J560RJ

Description
CJP 100W 560R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 560R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J560RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J560RJ-ND
Chassis Mount Resistors 1712-CJP100J560RJ-ND
CJP 100W 560R 5% LEAD

CJP 100W 560R 5% LEAD

Buy Now Datasheet
Res, 560R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2180
Res, 560R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2180
RES, 560R, 5%, 100W, WIREWOUND; Resistance:560ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 560R, 5%, 100W, WIREWOUND; Resistance:560ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J560RJ-ND 49AK2180
Product Name Chassis Mount Resistors Res, 560R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details