CJP 100W 4R7 5% LEAD
RES, 4R7, 5%, 100W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJP100J4R7J-ND | 49AK2175 |
| Product Name | Chassis Mount Resistors | Res, 4R7, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |