TE Connectivity Chassis Mount Resistors CJP100J47RJ

Description
CJP 100W 47R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 47R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J47RJ-ND
Chassis Mount Resistors 1712-CJP100J47RJ-ND
CJP 100W 47R 5% LEAD

CJP 100W 47R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612315
Chassis Mount Resistors 2612315
Chassis Mount Resistor 100W 47R 5% Lead

Chassis Mount Resistor 100W 47R 5% Lead

Supplier's Site
Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2176
Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2176
RES, 47R, 5%, 100W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 47R, 5%, 100W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP100J47RJ-ND 2612315 49AK2176
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details