TE Connectivity Chassis Mount Resistors CJP100J470RJ

Description
TE Connectivity CJP100J470RJ
Request a Quote Datasheet
Description
TE Connectivity CJP100J470RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612314
Chassis Mount Resistors 2612314
TE Connectivity CJP100J470RJ

TE Connectivity CJP100J470RJ

Supplier's Site
Chassis Mount Resistors - 1712-CJP100J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J470RJ-ND
Chassis Mount Resistors 1712-CJP100J470RJ-ND
CJP 100W 470R 5% LEAD

CJP 100W 470R 5% LEAD

Buy Now Datasheet
Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2177
Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2177
RES, 470R, 5%, 100W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 470R, 5%, 100W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612314 1712-CJP100J470RJ-ND 49AK2177
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details