TE Connectivity Chassis Mount Resistors CJP100J2R7J

Description
CJP 100W 2R7 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 2R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J2R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J2R7J-ND
Chassis Mount Resistors 1712-CJP100J2R7J-ND
CJP 100W 2R7 5% LEAD

CJP 100W 2R7 5% LEAD

Buy Now Datasheet
Res, 2R7, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2164
Res, 2R7, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2164
RES, 2R7, 5%, 100W, WIREWOUND; Resistance:2.7ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 2R7, 5%, 100W, WIREWOUND; Resistance:2.7ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J2R7J-ND 49AK2164
Product Name Chassis Mount Resistors Res, 2R7, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers