TE Connectivity Chassis Mount Resistors CJP100J2R2J

Description
Chassis Mount Resistor 100W 2R2 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 100W 2R2 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612310
Chassis Mount Resistors 2612310
Chassis Mount Resistor 100W 2R2 5% Lead

Chassis Mount Resistor 100W 2R2 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP100J2R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J2R2J-ND
Chassis Mount Resistors 1712-CJP100J2R2J-ND
CJP 100W 2R2 5% LEAD

CJP 100W 2R2 5% LEAD

Buy Now Datasheet
Res, 2R2, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2163
Res, 2R2, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2163
RES, 2R2, 5%, 100W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 2R2, 5%, 100W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612310 1712-CJP100J2R2J-ND 49AK2163
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2R2, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers