TE Connectivity Chassis Mount Resistors CJP100J22RJ

Description
CJP 100W 22R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 22R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J22RJ-ND
Chassis Mount Resistors 1712-CJP100J22RJ-ND
CJP 100W 22R 5% LEAD

CJP 100W 22R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612309
Chassis Mount Resistors 2612309
Chassis Mount Resistor 100W 22R 5% Lead

Chassis Mount Resistor 100W 22R 5% Lead

Supplier's Site
Res, 22R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2165
Res, 22R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2165
RES, 22R, 5%, 100W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 22R, 5%, 100W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP100J22RJ-ND 2612309 49AK2165
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details