TE Connectivity Chassis Mount Resistors CJP100J18RJ

Description
CJP 100W 18R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 18R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J18RJ-ND
Chassis Mount Resistors 1712-CJP100J18RJ-ND
CJP 100W 18R 5% LEAD

CJP 100W 18R 5% LEAD

Buy Now Datasheet
Res, 18R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2161
Res, 18R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2161
RES, 18R, 5%, 100W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 18R, 5%, 100W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J18RJ-ND 49AK2161
Product Name Chassis Mount Resistors Res, 18R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers