TE Connectivity Chassis Mount Resistors CJP100J15RJ

Description
CJP 100W 15R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 15R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J15RJ-ND
Chassis Mount Resistors 1712-CJP100J15RJ-ND
CJP 100W 15R 5% LEAD

CJP 100W 15R 5% LEAD

Buy Now Datasheet
Res, 15R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2159
Res, 15R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2159
RES, 15R, 5%, 100W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 15R, 5%, 100W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J15RJ-ND 49AK2159
Product Name Chassis Mount Resistors Res, 15R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details