TE Connectivity Chassis Mount Resistors CJP100J12RJ

Description
CJP 100W 12R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 12R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J12RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J12RJ-ND
Chassis Mount Resistors 1712-CJP100J12RJ-ND
CJP 100W 12R 5% LEAD

CJP 100W 12R 5% LEAD

Buy Now Datasheet
Res, 12R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2157
Res, 12R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2157
RES, 12R, 5%, 100W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 12R, 5%, 100W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J12RJ-ND 49AK2157
Product Name Chassis Mount Resistors Res, 12R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details