TE Connectivity Chassis Mount Resistors CJP100J120RJ

Description
CJP 100W 120R 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 120R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J120RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J120RJ-ND
Chassis Mount Resistors 1712-CJP100J120RJ-ND
CJP 100W 120R 5% LEAD

CJP 100W 120R 5% LEAD

Buy Now Datasheet
Res, 120R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2158
Res, 120R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2158
RES, 120R, 5%, 100W, WIREWOUND; Resistance:120ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 120R, 5%, 100W, WIREWOUND; Resistance:120ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP100J120RJ-ND 49AK2158
Product Name Chassis Mount Resistors Res, 120R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details