TE Connectivity Chassis Mount Resistors CJP1000J82RJ

Description
CJP 1000W 82R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 82R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J82RJ-ND
Chassis Mount Resistors 1712-CJP1000J82RJ-ND
CJP 1000W 82R 5% LEAD

CJP 1000W 82R 5% LEAD

Buy Now Datasheet
Res, 82R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2221
Res, 82R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2221
RES, 82R, 5%, 1KW, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 82R, 5%, 1KW, WIREWOUND; Resistance:82ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J82RJ-ND 49AK2221
Product Name Chassis Mount Resistors Res, 82R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers