TE Connectivity Chassis Mount Resistors CJP1000J6R8J

Description
CJP 1000W 6R8 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 6R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J6R8J-ND
Chassis Mount Resistors 1712-CJP1000J6R8J-ND
CJP 1000W 6R8 5% LEAD

CJP 1000W 6R8 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612299
Chassis Mount Resistors 2612299
Chassis Mount Resistor 1000W 6R8 5% Lead

Chassis Mount Resistor 1000W 6R8 5% Lead

Supplier's Site
Res, 6R8, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2217
Res, 6R8, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2217
RES, 6R8, 5%, 1KW, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 6R8, 5%, 1KW, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP1000J6R8J-ND 2612299 49AK2217
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 6R8, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers