TE Connectivity Chassis Mount Resistors CJP1000J68RJ

Description
Chassis Mount Resistor 1000W 68R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 1000W 68R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612298
Chassis Mount Resistors 2612298
Chassis Mount Resistor 1000W 68R 5% Lead

Chassis Mount Resistor 1000W 68R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP1000J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J68RJ-ND
Chassis Mount Resistors 1712-CJP1000J68RJ-ND
CJP 1000W 68R 5% LEAD

CJP 1000W 68R 5% LEAD

Buy Now Datasheet
Res, 68R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2218
Res, 68R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2218
RES, 68R, 5%, 1KW, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 68R, 5%, 1KW, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612298 1712-CJP1000J68RJ-ND 49AK2218
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 68R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details