TE Connectivity Chassis Mount Resistors CJP1000J680RJ

Description
CJP 1000W 680R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 680R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J680RJ-ND
Chassis Mount Resistors 1712-CJP1000J680RJ-ND
CJP 1000W 680R 5% LEAD

CJP 1000W 680R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612297
Chassis Mount Resistors 2612297
Chassis Mount Resistor 1000W 680R 5% Lea

Chassis Mount Resistor 1000W 680R 5% Lea

Supplier's Site
Res, 680R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2219
Res, 680R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2219
RES, 680R, 5%, 1KW, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 680R, 5%, 1KW, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP1000J680RJ-ND 2612297 49AK2219
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details