TE Connectivity Chassis Mount Resistors CJP1000J4R7J

Description
CJP 1000W 4R7 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 4R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J4R7J-ND
Chassis Mount Resistors 1712-CJP1000J4R7J-ND
CJP 1000W 4R7 5% LEAD

CJP 1000W 4R7 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612296
Chassis Mount Resistors 2612296
Chassis Mount Resistor 1000W 4R7 5% Lead

Chassis Mount Resistor 1000W 4R7 5% Lead

Supplier's Site
Res, 4R7, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2211
Res, 4R7, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2211
RES, 4R7, 5%, 1KW, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 4R7, 5%, 1KW, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP1000J4R7J-ND 2612296 49AK2211
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 4R7, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details