TE Connectivity Chassis Mount Resistors CJP1000J47RJ

Description
CJP 1000W 47R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 47R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J47RJ-ND
Chassis Mount Resistors 1712-CJP1000J47RJ-ND
CJP 1000W 47R 5% LEAD

CJP 1000W 47R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612294
Chassis Mount Resistors 2612294
Chassis Mount Resistor 1000W 47R 5% Lead

Chassis Mount Resistor 1000W 47R 5% Lead

Supplier's Site
Res, 47R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2212
Res, 47R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2212
RES, 47R, 5%, 1KW, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 47R, 5%, 1KW, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP1000J47RJ-ND 2612294 49AK2212
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers