TE Connectivity Chassis Mount Resistors CJP1000J470RJ

Description
CJP 1000W 470R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 470R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J470RJ-ND
Chassis Mount Resistors 1712-CJP1000J470RJ-ND
CJP 1000W 470R 5% LEAD

CJP 1000W 470R 5% LEAD

Buy Now Datasheet
Res, 470R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2213
Res, 470R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2213
RES, 470R, 5%, 1KW, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 470R, 5%, 1KW, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J470RJ-ND 49AK2213
Product Name Chassis Mount Resistors Res, 470R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details