TE Connectivity Chassis Mount Resistors CJP1000J39RJ

Description
CJP 1000W 39R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 39R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J39RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J39RJ-ND
Chassis Mount Resistors 1712-CJP1000J39RJ-ND
CJP 1000W 39R 5% LEAD

CJP 1000W 39R 5% LEAD

Buy Now Datasheet
Res, 39R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2209
Res, 39R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2209
RES, 39R, 5%, 1KW, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 39R, 5%, 1KW, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J39RJ-ND 49AK2209
Product Name Chassis Mount Resistors Res, 39R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details