TE Connectivity Chassis Mount Resistors CJP1000J390RJ

Description
CJP 1000W 390R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 390R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J390RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J390RJ-ND
Chassis Mount Resistors 1712-CJP1000J390RJ-ND
CJP 1000W 390R 5% LEAD

CJP 1000W 390R 5% LEAD

Buy Now Datasheet
Res, 390R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2210
Res, 390R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2210
RES, 390R, 5%, 1KW, WIREWOUND; Resistance:390ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 390R, 5%, 1KW, WIREWOUND; Resistance:390ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J390RJ-ND 49AK2210
Product Name Chassis Mount Resistors Res, 390R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers