TE Connectivity Chassis Mount Resistors CJP1000J270RJ

Description
CJP 1000W 270R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 270R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J270RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J270RJ-ND
Chassis Mount Resistors 1712-CJP1000J270RJ-ND
CJP 1000W 270R 5% LEAD

CJP 1000W 270R 5% LEAD

Buy Now Datasheet
Res, 270R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2204
Res, 270R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2204
RES, 270R, 5%, 1KW, WIREWOUND; Resistance:270ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 270R, 5%, 1KW, WIREWOUND; Resistance:270ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J270RJ-ND 49AK2204
Product Name Chassis Mount Resistors Res, 270R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details