TE Connectivity Chassis Mount Resistors CJP1000J220RJ

Description
CJP 1000W 220R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 220R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J220RJ-ND
Chassis Mount Resistors 1712-CJP1000J220RJ-ND
CJP 1000W 220R 5% LEAD

CJP 1000W 220R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612286
Chassis Mount Resistors 2612286
Chassis Mount Resistor 1000W 220R 5% Lea

Chassis Mount Resistor 1000W 220R 5% Lea

Supplier's Site
Res, 220R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2202
Res, 220R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2202
RES, 220R, 5%, 1KW, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 220R, 5%, 1KW, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP1000J220RJ-ND 2612286 49AK2202
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details