TE Connectivity Chassis Mount Resistors CJP1000J1K2J

Description
CJP 1000W 1K2 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 1K2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J1K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J1K2J-ND
Chassis Mount Resistors 1712-CJP1000J1K2J-ND
CJP 1000W 1K2 5% LEAD

CJP 1000W 1K2 5% LEAD

Buy Now Datasheet
Res, 1K2, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2188
Res, 1K2, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2188
RES, 1K2, 5%, 1KW, WIREWOUND; Resistance:1.2kohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 1K2, 5%, 1KW, WIREWOUND; Resistance:1.2kohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J1K2J-ND 49AK2188
Product Name Chassis Mount Resistors Res, 1K2, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details