TE Connectivity Chassis Mount Resistors CJP1000J1K0J

Description
Chassis Mount Resistor 1000W 1K0 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 1000W 1K0 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612284
Chassis Mount Resistors 2612284
Chassis Mount Resistor 1000W 1K0 5% Lead

Chassis Mount Resistor 1000W 1K0 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP1000J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J1K0J-ND
Chassis Mount Resistors 1712-CJP1000J1K0J-ND
CJP 1000W 1K0 5% LEAD

CJP 1000W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2187
Res, 1K, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2187
RES, 1K, 5%, 1KW, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 1K, 5%, 1KW, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612284 1712-CJP1000J1K0J-ND 49AK2187
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers