TE Connectivity Chassis Mount Resistors CJP1000J100RJ

Description
Chassis Mount Resistor 1000W 100R 5% Lea
Request a Quote Datasheet
Description
Chassis Mount Resistor 1000W 100R 5% Lea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612280
Chassis Mount Resistors 2612280
Chassis Mount Resistor 1000W 100R 5% Lea

Chassis Mount Resistor 1000W 100R 5% Lea

Supplier's Site
Chassis Mount Resistors - 1712-CJP1000J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J100RJ-ND
Chassis Mount Resistors 1712-CJP1000J100RJ-ND
CJP 1000W 100R 5% LEAD

CJP 1000W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2192
Res, 100R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2192
RES, 100R, 5%, 1KW, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 100R, 5%, 1KW, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612280 1712-CJP1000J100RJ-ND 49AK2192
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details