CJN120012RJ -- CHASSIS MOUNT RESISTORS
TE Connectivity
Chassis Mount Resistors
CJN120012RJ
Description
RES CHAS MNT 27 OHM
-
Lingto Electronic Limited
Datasheet
Description
RES CHAS MNT 27 OHM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CJN120012RJ |
|
Product Name
|
Chassis Mount Resistors |
|
Resistance Range
|
27 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1210 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details