The Res, 68R, 5%, 5Kw, Wirewound resistor from the CJH Series is designed for high-power applications, offering a power rating of up to 5000W. It features a resistance value of 68 ohms with a tolerance of ±5%. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. It operates effectively within a temperature range of -25°C to 250°C and has a maximum voltage rating of 850V DC. The temperature coefficient of resistance is ±200 ppm/°C, ensuring stable performance under varying conditions. This product is RoHS compliant, indicating it meets environmental standards.
CJH 5000W 68R 5% LEAD
RES, 68R, 5%, 5KW, WIREWOUND; Resistance:68ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJH5000J68RJ-ND | 49AK4826 |
| Product Name | Chassis Mount Resistors | Res, 68R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |