TE Connectivity Chassis Mount Resistors CJH5000J680RJ

Description
CJH 5000W 680R 5% LEAD
Request a Quote Datasheet
Description
CJH 5000W 680R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J680RJ-ND
Chassis Mount Resistors 1712-CJH5000J680RJ-ND
CJH 5000W 680R 5% LEAD

CJH 5000W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4827
Res, 680R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4827
RES, 680R, 5%, 5KW, WIREWOUND; Resistance:680ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

RES, 680R, 5%, 5KW, WIREWOUND; Resistance:680ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH5000J680RJ-ND 49AK4827
Product Name Chassis Mount Resistors Res, 680R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details