The Res, 560R, 5%, 5Kw, Wirewound resistor from the CJH Series is designed for high-power applications, offering a power rating of 5kW and a resistance value of 560 ohms with a tolerance of ±5%. It features an aluminium enclosure, which provides durability and resistance to vibration, making it suitable for use in challenging environments. The resistor has a maximum operating voltage of 850V DC and a temperature coefficient of resistance of ±200 ppm/°C. It is capable of withstanding short-term overloads of up to 10 times its rated power for 5 seconds. This product is particularly well-suited for applications in power supplies, inverters, and servo motors, where reliability and stability are critical.
CJH 5000W 560R 5% LEAD
RES, 560R, 5%, 5KW, WIREWOUND; Resistance:560ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJH5000J560RJ-ND | 49AK4825 |
| Product Name | Chassis Mount Resistors | Res, 560R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |