TE Connectivity Chassis Mount Resistors CJH5000J47RJ

Description
CJH 5000W 47R 5% LEAD
Request a Quote Datasheet
Description
CJH 5000W 47R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J47RJ-ND
Chassis Mount Resistors 1712-CJH5000J47RJ-ND
CJH 5000W 47R 5% LEAD

CJH 5000W 47R 5% LEAD

Buy Now Datasheet
Res, 47R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4822
Res, 47R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4822
RES, 47R, 5%, 5KW, WIREWOUND; Resistance:47ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

RES, 47R, 5%, 5KW, WIREWOUND; Resistance:47ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH5000J47RJ-ND 49AK4822
Product Name Chassis Mount Resistors Res, 47R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details