TE Connectivity Chassis Mount Resistors CJH5000J39RJ

Description
CJH 5000W 39R 5% LEAD
Request a Quote Datasheet
Description
CJH 5000W 39R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J39RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J39RJ-ND
Chassis Mount Resistors 1712-CJH5000J39RJ-ND
CJH 5000W 39R 5% LEAD

CJH 5000W 39R 5% LEAD

Buy Now Datasheet
Res, 39R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4820
Res, 39R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4820
RES, 39R, 5%, 5KW, WIREWOUND; Resistance:39ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

RES, 39R, 5%, 5KW, WIREWOUND; Resistance:39ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH5000J39RJ-ND 49AK4820
Product Name Chassis Mount Resistors Res, 39R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details