TE Connectivity Chassis Mount Resistors CJH5000J220RJ

Description
CJH 5000W 220R 5% LEAD
Request a Quote
Description
CJH 5000W 220R 5% LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 220R, 5%, 5kW, Wirewound from the CJH Series is designed for high-power applications, capable of handling up to 5000W. It features an aluminium enclosure that provides durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. The resistor has a resistance tolerance of ±5% and a temperature coefficient of ±200ppm/°C. It operates effectively within a temperature range of -25°C to 250°C and can withstand short-term overloads of up to 10 times its rated power for 5 seconds. The maximum operating voltage is 850V DC, and it is RoHS compliant. This product is ideal for applications requiring reliable performance under demanding conditions.

Datasheet Summary
Powered by GS/AI

The Resistor, 220R, 5%, 5kW, Wirewound from the CJH Series is designed for high-power applications, capable of handling up to 5000W. It features an aluminium enclosure that provides durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. The resistor has a resistance tolerance of ±5% and a temperature coefficient of ±200ppm/°C. It operates effectively within a temperature range of -25°C to 250°C and can withstand short-term overloads of up to 10 times its rated power for 5 seconds. The maximum operating voltage is 850V DC, and it is RoHS compliant. This product is ideal for applications requiring reliable performance under demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J220RJ-ND
Chassis Mount Resistors 1712-CJH5000J220RJ-ND
CJH 5000W 220R 5% LEAD

CJH 5000W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4815
Res, 220R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4815
RES, 220R, 5%, 5KW, WIREWOUND; Resistance:220ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

RES, 220R, 5%, 5KW, WIREWOUND; Resistance:220ohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH5000J220RJ-ND 49AK4815
Product Name Chassis Mount Resistors Res, 220R, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details