TE Connectivity Chassis Mount Resistors CJH5000J1K5J

Description
CJH 5000W 1K5 5% LEAD
Request a Quote Datasheet
Description
CJH 5000W 1K5 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J1K5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J1K5J-ND
Chassis Mount Resistors 1712-CJH5000J1K5J-ND
CJH 5000W 1K5 5% LEAD

CJH 5000W 1K5 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2646690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646690
Chassis Mount Resistors 2646690
Chassis Mount Resistor 5000W 1K5 5% Lead

Chassis Mount Resistor 5000W 1K5 5% Lead

Supplier's Site
Res, 1K5, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4807
Res, 1K5, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4807
RES, 1K5, 5%, 5KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

RES, 1K5, 5%, 5KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:550mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJH5000J1K5J-ND 2646690 49AK4807
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K5, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details