TE Connectivity Chassis Mount Resistors CJH4000J820RJ

Description
CJH 4000W 820R 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 820R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J820RJ-ND
Chassis Mount Resistors 1712-CJH4000J820RJ-ND
CJH 4000W 820R 5% LEAD

CJH 4000W 820R 5% LEAD

Buy Now Datasheet
Res, 820R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4804
Res, 820R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4804
RES, 820R, 5%, 4KW, WIREWOUND; Resistance:820ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 820R, 5%, 4KW, WIREWOUND; Resistance:820ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J820RJ-ND 49AK4804
Product Name Chassis Mount Resistors Res, 820R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details