TE Connectivity Chassis Mount Resistors CJH4000J27RJ

Description
CJH 4000W 27R 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 27R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J27RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J27RJ-ND
Chassis Mount Resistors 1712-CJH4000J27RJ-ND
CJH 4000W 27R 5% LEAD

CJH 4000W 27R 5% LEAD

Buy Now Datasheet
Res, 27R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4791
Res, 27R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4791
RES, 27R, 5%, 4KW, WIREWOUND; Resistance:27ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 27R, 5%, 4KW, WIREWOUND; Resistance:27ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J27RJ-ND 49AK4791
Product Name Chassis Mount Resistors Res, 27R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details