TE Connectivity Chassis Mount Resistors CJH4000J1K5J

Description
CJH 4000W 1K5 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 1K5 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J1K5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J1K5J-ND
Chassis Mount Resistors 1712-CJH4000J1K5J-ND
CJH 4000W 1K5 5% LEAD

CJH 4000W 1K5 5% LEAD

Buy Now Datasheet
Res, 1K5, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4782
Res, 1K5, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4782
RES, 1K5, 5%, 4KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 1K5, 5%, 4KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J1K5J-ND 49AK4782
Product Name Chassis Mount Resistors Res, 1K5, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details