TE Connectivity Chassis Mount Resistors CJH4000J1K2J

Description
CJH 4000W 1K2 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 1K2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J1K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J1K2J-ND
Chassis Mount Resistors 1712-CJH4000J1K2J-ND
CJH 4000W 1K2 5% LEAD

CJH 4000W 1K2 5% LEAD

Buy Now Datasheet
Res, 1K2, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4781
Res, 1K2, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4781
RES, 1K2, 5%, 4KW, WIREWOUND; Resistance:1.2kohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 1K2, 5%, 4KW, WIREWOUND; Resistance:1.2kohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J1K2J-ND 49AK4781
Product Name Chassis Mount Resistors Res, 1K2, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details