TE Connectivity Chassis Mount Resistors CJH4000J18RJ

Description
CJH 4000W 18R 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 18R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J18RJ-ND
Chassis Mount Resistors 1712-CJH4000J18RJ-ND
CJH 4000W 18R 5% LEAD

CJH 4000W 18R 5% LEAD

Buy Now Datasheet
Res, 18R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4787
Res, 18R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4787
RES, 18R, 5%, 4KW, WIREWOUND; Resistance:18ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 18R, 5%, 4KW, WIREWOUND; Resistance:18ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J18RJ-ND 49AK4787
Product Name Chassis Mount Resistors Res, 18R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details