TE Connectivity Chassis Mount Resistors CJH4000J150RJ

Description
CJH 4000W 150R 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 150R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J150RJ-ND
Chassis Mount Resistors 1712-CJH4000J150RJ-ND
CJH 4000W 150R 5% LEAD

CJH 4000W 150R 5% LEAD

Buy Now Datasheet
Res, 150R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4786
Res, 150R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4786
RES, 150R, 5%, 4KW, WIREWOUND; Resistance:150ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 150R, 5%, 4KW, WIREWOUND; Resistance:150ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J150RJ-ND 49AK4786
Product Name Chassis Mount Resistors Res, 150R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details