TE Connectivity Chassis Mount Resistors CJH4000J100RJ

Description
CJH 4000W 100R 5% LEAD
Request a Quote Datasheet
Description
CJH 4000W 100R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH4000J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH4000J100RJ-ND
Chassis Mount Resistors 1712-CJH4000J100RJ-ND
CJH 4000W 100R 5% LEAD

CJH 4000W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4784
Res, 100R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4784
RES, 100R, 5%, 4KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

RES, 100R, 5%, 4KW, WIREWOUND; Resistance:100ohm; Product Range:CJH Series; Power Rating:4kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH4000J100RJ-ND 49AK4784
Product Name Chassis Mount Resistors Res, 100R, 5%, 4Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details