The Resistor, 82R, 5%, 3Kw, Wirewound from the CJH Series by TE Connectivity is designed for high-power applications, offering a power rating of 3kW and a resistance value of 82 ohms with a tolerance of ±5%. It features a robust aluminium enclosure that provides good electrical stability and reliability, making it suitable for use in power supplies, inverters, and servo motors. The resistor can operate within a temperature range of -25°C to 250°C and has a temperature coefficient of resistance of ±200 ppm/°C. It is rated for a maximum voltage of 850V DC and can withstand short-term overloads of up to 10 times its rated power for 5 seconds. The product is also vibration resistant and is suitable for challenging environments, ensuring durability in various applications.
CJH 3000W 82R 5% LEAD
RES, 82R, 5%, 3KW, WIREWOUND; Resistance:82ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJH3000J82RJ-ND | 49AK4778 |
| Product Name | Chassis Mount Resistors | Res, 82R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |