TE Connectivity Chassis Mount Resistors CJH3000J820RJ

Description
CJH 3000W 820R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 820R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J820RJ-ND
Chassis Mount Resistors 1712-CJH3000J820RJ-ND
CJH 3000W 820R 5% LEAD

CJH 3000W 820R 5% LEAD

Buy Now Datasheet
Res, 820R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4779
Res, 820R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4779
RES, 820R, 5%, 3KW, WIREWOUND; Resistance:820ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 820R, 5%, 3KW, WIREWOUND; Resistance:820ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J820RJ-ND 49AK4779
Product Name Chassis Mount Resistors Res, 820R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details