TE Connectivity Chassis Mount Resistors CJH3000J56RJ

Description
CJH 3000W 56R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 56R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J56RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J56RJ-ND
Chassis Mount Resistors 1712-CJH3000J56RJ-ND
CJH 3000W 56R 5% LEAD

CJH 3000W 56R 5% LEAD

Buy Now Datasheet
Res, 56R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4774
Res, 56R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4774
RES, 56R, 5%, 3KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 56R, 5%, 3KW, WIREWOUND; Resistance:56ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J56RJ-ND 49AK4774
Product Name Chassis Mount Resistors Res, 56R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details