Chassis Mount Resistor 3000W 47R 5% Lead
CJH 3000W 47R 5% LEAD
RES, 47R, 5%, 3KW, WIREWOUND; Resistance:47ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2646671 | 1712-CJH3000J47RJ-ND | 49AK4772 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 47R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 47 ohms | 47 ohms | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 3000 watts | 3000 watts | 3000 watts |
| Standards and Certifications | RoHS | RoHS |