TE Connectivity Chassis Mount Resistors CJH3000J390RJ

Description
CJH 3000W 390R 5% LEAD
Request a Quote Datasheet
Description
CJH 3000W 390R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J390RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J390RJ-ND
Chassis Mount Resistors 1712-CJH3000J390RJ-ND
CJH 3000W 390R 5% LEAD

CJH 3000W 390R 5% LEAD

Buy Now Datasheet
Res, 390R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4771
Res, 390R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4771
RES, 390R, 5%, 3KW, WIREWOUND; Resistance:390ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 390R, 5%, 3KW, WIREWOUND; Resistance:390ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J390RJ-ND 49AK4771
Product Name Chassis Mount Resistors Res, 390R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details